Capital Lighting, Inc. 7144FTSN Bathroom Fixtures-Four Lights 725548

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 5.95 Product Name: Four Light Bath Vanity UPC: 783209714403 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 5.95 Product Name: Four Light Bath Vanity UPC: 783209714403 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7144FTSN Bathroom Fixtures-Four Lights - 725548 - Capital Lighting, Inc.
Columbus, OH, USA
7144FTSN Bathroom Fixtures-Four Lights
725548
7144FTSN Bathroom Fixtures-Four Lights 725548
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 5.95 Product Name: Four Light Bath Vanity UPC: 783209714403 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 5.95
Product Name: Four Light Bath Vanity
UPC: 783209714403
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725548
Product Name 7144FTSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details