Capital Lighting, Inc. 7126PE Bathroom Fixtures-Five+Lights 725543

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Pewter Weight: 3.08 Product Name: Six Light Bath Vanity UPC: 783209712652 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Pewter Weight: 3.08 Product Name: Six Light Bath Vanity UPC: 783209712652 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7126PE Bathroom Fixtures-Five+Lights - 725543 - Capital Lighting, Inc.
Columbus, OH, USA
7126PE Bathroom Fixtures-Five+Lights
725543
7126PE Bathroom Fixtures-Five+Lights 725543
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Pewter Weight: 3.08 Product Name: Six Light Bath Vanity UPC: 783209712652 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.75
Extension: 5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Pewter
Weight: 3.08
Product Name: Six Light Bath Vanity
UPC: 783209712652
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725543
Product Name 7126PE Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details