Capital Lighting, Inc. Flush Mounts-Bowl Style 725375

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cape Coral Product Name: Two Light Flushmount UPC: 842639006158 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cape Coral Product Name: Two Light Flushmount UPC: 842639006158 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 725375 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
725375
Flush Mounts-Bowl Style 725375
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cape Coral Product Name: Two Light Flushmount UPC: 842639006158 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cape Coral
Product Name: Two Light Flushmount
UPC: 842639006158
Category: Flushmount
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725375
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details