Capital Lighting, Inc. Mini Pendants-Rod 725374

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 45.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639003669 Category: Mini-Pendant Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 45.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639003669 Category: Mini-Pendant Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 725374 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
725374
Mini Pendants-Rod 725374
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 45.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639003669 Category: Mini-Pendant Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 45.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Mini-Pendant
UPC: 842639003669
Category: Mini-Pendant
Glass: Art
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725374
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details