Capital Lighting, Inc. Sconces-Pocket 725373

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Extension: 4 Bulb Qty: 2 Wattage: 40 Product Name: Two Light Sconce UPC: 842639000385 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Gold Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Extension: 4 Bulb Qty: 2 Wattage: 40 Product Name: Two Light Sconce UPC: 842639000385 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Gold Silk

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 725373 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
725373
Sconces-Pocket 725373
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Extension: 4 Bulb Qty: 2 Wattage: 40 Product Name: Two Light Sconce UPC: 842639000385 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Gold Silk

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Extension: 4
Bulb
Qty: 2
Wattage: 40
Product Name: Two Light Sconce
UPC: 842639000385
Category: Sconce
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: Gold Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725373
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details