Capital Lighting, Inc. Flush Mounts-Bowl Style 725349

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cape Coral Product Name: Two Light Flushmount UPC: 842639006165 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cape Coral Product Name: Two Light Flushmount UPC: 842639006165 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 725349 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
725349
Flush Mounts-Bowl Style 725349
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cape Coral Product Name: Two Light Flushmount UPC: 842639006165 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cape Coral
Product Name: Two Light Flushmount
UPC: 842639006165
Category: Flushmount
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725349
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details