Capital Lighting, Inc. 2680MRPB Flush Mounts-Bowl Style 725272

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 1.4 Product Name: Two Light Flush Mount UPC: 783209268012 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 1.4 Product Name: Two Light Flush Mount UPC: 783209268012 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2680MRPB Flush Mounts-Bowl Style - 725272 - Capital Lighting, Inc.
Columbus, OH, USA
2680MRPB Flush Mounts-Bowl Style
725272
2680MRPB Flush Mounts-Bowl Style 725272
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 1.4 Product Name: Two Light Flush Mount UPC: 783209268012 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 1.4
Product Name: Two Light Flush Mount
UPC: 783209268012
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725272
Product Name 2680MRPB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details