Capital Lighting, Inc. 2658MRPE Mid. Chandeliers-Glass Up 725271

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Weight: 22.49 Product Name: Nine Light Chandelier UPC: 783209265813 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Weight: 22.49 Product Name: Nine Light Chandelier UPC: 783209265813 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2658MRPE Mid. Chandeliers-Glass Up - 725271 - Capital Lighting, Inc.
Columbus, OH, USA
2658MRPE Mid. Chandeliers-Glass Up
725271
2658MRPE Mid. Chandeliers-Glass Up 725271
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Weight: 22.49 Product Name: Nine Light Chandelier UPC: 783209265813 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Pewter
Weight: 22.49
Product Name: Nine Light Chandelier
UPC: 783209265813
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725271
Product Name 2658MRPE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details