Capital Lighting, Inc. 2859OI Semi-Flush Mts.-Bowl Style 725263

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.96 Product Name: Three Light Semi-Flush Mount UPC: 783209285910 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.96 Product Name: Three Light Semi-Flush Mount UPC: 783209285910 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2859OI Semi-Flush Mts.-Bowl Style - 725263 - Capital Lighting, Inc.
Columbus, OH, USA
2859OI Semi-Flush Mts.-Bowl Style
725263
2859OI Semi-Flush Mts.-Bowl Style 725263
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.96 Product Name: Three Light Semi-Flush Mount UPC: 783209285910 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.96
Product Name: Three Light Semi-Flush Mount
UPC: 783209285910
Category: Semi-Flush Mount
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725263
Product Name 2859OI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details