Capital Lighting, Inc. 2684MRPB Mid. Chandeliers-Glass Up 725247

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Brass Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268425 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Brass Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268425 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2684MRPB Mid. Chandeliers-Glass Up - 725247 - Capital Lighting, Inc.
Columbus, OH, USA
2684MRPB Mid. Chandeliers-Glass Up
725247
2684MRPB Mid. Chandeliers-Glass Up 725247
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Brass Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268425 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 14.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Polished Brass
Weight: 10.8
Product Name: Six Light Chandelier
UPC: 783209268425
Category: Single-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725247
Product Name 2684MRPB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details