Capital Lighting, Inc. 2689MRSN Bathroom Fixtures-Four Lights 725240

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209268913 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209268913 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2689MRSN Bathroom Fixtures-Four Lights - 725240 - Capital Lighting, Inc.
Columbus, OH, USA
2689MRSN Bathroom Fixtures-Four Lights
725240
2689MRSN Bathroom Fixtures-Four Lights 725240
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209268913 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 6.17
Product Name: Four Light Bath Vanity
UPC: 783209268913
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725240
Product Name 2689MRSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details