Capital Lighting, Inc. 35003EB Exterior -Wall Mount 725218

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 3.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209017009 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 3.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209017009 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
35003EB Exterior -Wall Mount - 725218 - Capital Lighting, Inc.
Columbus, OH, USA
35003EB Exterior -Wall Mount
725218
35003EB Exterior -Wall Mount 725218
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 3.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209017009 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Bronze
Weight: 3.5
Product Name: One Light Outdoor Wall Lantern
UPC: 783209017009
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725218
Product Name 35003EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details