Capital Lighting, Inc. 30126CDCF Exterior -Wall Mount 725213

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 19.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Country Forge Weight: 49.18 Product Name: Five Light Outdoor Wall Lantern UPC: 783209019072 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Oversized Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 19.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Country Forge Weight: 49.18 Product Name: Five Light Outdoor Wall Lantern UPC: 783209019072 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Oversized Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30126CDCF Exterior -Wall Mount - 725213 - Capital Lighting, Inc.
Columbus, OH, USA
30126CDCF Exterior -Wall Mount
725213
30126CDCF Exterior -Wall Mount 725213
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 19.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Country Forge Weight: 49.18 Product Name: Five Light Outdoor Wall Lantern UPC: 783209019072 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Oversized Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Extension: 19.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Country Forge
Weight: 49.18
Product Name: Five Light Outdoor Wall Lantern
UPC: 783209019072
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS Oversized
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725213
Product Name 30126CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details