Capital Lighting, Inc. 85213WTBM Exterior -Hanging 725168

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Metal Weight: 3.39 Product Name: One Light Outdoor Hanging Lantern UPC: 783209031784 Category: Outdoor Hanging Lantern Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Metal Weight: 3.39 Product Name: One Light Outdoor Hanging Lantern UPC: 783209031784 Category: Outdoor Hanging Lantern Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85213WTBM Exterior -Hanging - 725168 - Capital Lighting, Inc.
Columbus, OH, USA
85213WTBM Exterior -Hanging
725168
85213WTBM Exterior -Hanging 725168
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Metal Weight: 3.39 Product Name: One Light Outdoor Hanging Lantern UPC: 783209031784 Category: Outdoor Hanging Lantern Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Metal
Weight: 3.39
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209031784
Category: Outdoor Hanging Lantern
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725168
Product Name 85213WTBM Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details