Capital Lighting, Inc. 85031MOSE Exterior -Wall Mount 725167

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209029507 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209029507 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85031MOSE Exterior -Wall Mount - 725167 - Capital Lighting, Inc.
Columbus, OH, USA
85031MOSE Exterior -Wall Mount
725167
85031MOSE Exterior -Wall Mount 725167
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209029507 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Sienna
Weight: 2.75
Product Name: One Light Outdoor Wall Lantern
UPC: 783209029507
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725167
Product Name 85031MOSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details