Capital Lighting, Inc. 85036MOSE Exterior -Post/Pier Head 725160

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 5.94 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209029552 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 5.94 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209029552 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85036MOSE Exterior -Post/Pier Head - 725160 - Capital Lighting, Inc.
Columbus, OH, USA
85036MOSE Exterior -Post/Pier Head
725160
85036MOSE Exterior -Post/Pier Head 725160
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 5.94 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209029552 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Sienna
Weight: 5.94
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209029552
Category: Outdoor Pole/Post Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725160
Product Name 85036MOSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details