Capital Lighting, Inc. 11076FTSN Sconces-Single Glass 725156

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Sconce UPC: 783209007338 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Sconce UPC: 783209007338 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11076FTSN Sconces-Single Glass - 725156 - Capital Lighting, Inc.
Columbus, OH, USA
11076FTSN Sconces-Single Glass
725156
11076FTSN Sconces-Single Glass 725156
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Sconce UPC: 783209007338 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.42
Product Name: One Light Wall Sconce
UPC: 783209007338
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725156
Product Name 11076FTSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details