Capital Lighting, Inc. 11087SVOI Bathroom Fixtures-Two Lights 725152

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.28 Product Name: Two Light Bath Vanity UPC: 783209006324 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.28 Product Name: Two Light Bath Vanity UPC: 783209006324 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11087SVOI Bathroom Fixtures-Two Lights - 725152 - Capital Lighting, Inc.
Columbus, OH, USA
11087SVOI Bathroom Fixtures-Two Lights
725152
11087SVOI Bathroom Fixtures-Two Lights 725152
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.28 Product Name: Two Light Bath Vanity UPC: 783209006324 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.28
Product Name: Two Light Bath Vanity
UPC: 783209006324
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725152
Product Name 11087SVOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details