Capital Lighting, Inc. 85214WTBM Exterior -Hanging 725139

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Metal Weight: 1.05 Product Name: One Light Outdoor Hanging Lantern UPC: 783209031791 Category: Outdoor Hanging Lantern Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Metal Weight: 1.05 Product Name: One Light Outdoor Hanging Lantern UPC: 783209031791 Category: Outdoor Hanging Lantern Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85214WTBM Exterior -Hanging - 725139 - Capital Lighting, Inc.
Columbus, OH, USA
85214WTBM Exterior -Hanging
725139
85214WTBM Exterior -Hanging 725139
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Metal Weight: 1.05 Product Name: One Light Outdoor Hanging Lantern UPC: 783209031791 Category: Outdoor Hanging Lantern Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Metal
Weight: 1.05
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209031791
Category: Outdoor Hanging Lantern
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725139
Product Name 85214WTBM Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details