Capital Lighting, Inc. 1015BK Exterior -Post/Pier Head 725138

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 3.58 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209101524 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 3.58 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209101524 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1015BK Exterior -Post/Pier Head - 725138 - Capital Lighting, Inc.
Columbus, OH, USA
1015BK Exterior -Post/Pier Head
725138
1015BK Exterior -Post/Pier Head 725138
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 3.58 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209101524 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 3.58
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209101524
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725138
Product Name 1015BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 29.972mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details