Capital Lighting, Inc. 11056SVSN Sconces-Single Glass 725126

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209005976 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209005976 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11056SVSN Sconces-Single Glass - 725126 - Capital Lighting, Inc.
Columbus, OH, USA
11056SVSN Sconces-Single Glass
725126
11056SVSN Sconces-Single Glass 725126
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209005976 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 783209005976
Category: Wall Sconce
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725126
Product Name 11056SVSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details