Capital Lighting, Inc. 1020WT Exterior -Ceiling Mount 725117

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102057 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102057 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1020WT Exterior -Ceiling Mount - 725117 - Capital Lighting, Inc.
Columbus, OH, USA
1020WT Exterior -Ceiling Mount
725117
1020WT Exterior -Ceiling Mount 725117
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102057 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 4.22
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209102057
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725117
Product Name 1020WT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details