Capital Lighting, Inc. 10973WSOI Bathroom Fixtures-Four Lights 725115

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 10.00 Extension: 8.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.64 Product Name: Four Light Bath Vanity UPC: 783209013148 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 10.00 Extension: 8.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.64 Product Name: Four Light Bath Vanity UPC: 783209013148 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10973WSOI Bathroom Fixtures-Four Lights - 725115 - Capital Lighting, Inc.
Columbus, OH, USA
10973WSOI Bathroom Fixtures-Four Lights
725115
10973WSOI Bathroom Fixtures-Four Lights 725115
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 10.00 Extension: 8.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.64 Product Name: Four Light Bath Vanity UPC: 783209013148 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 10.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 13.64
Product Name: Four Light Bath Vanity
UPC: 783209013148
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725115
Product Name 10973WSOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details