Capital Lighting, Inc. 10971WSOI Bathroom Fixtures-Two Lights 725112

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.26 Product Name: Two Light Wall Sconce UPC: 783209013131 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.26 Product Name: Two Light Wall Sconce UPC: 783209013131 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10971WSOI Bathroom Fixtures-Two Lights - 725112 - Capital Lighting, Inc.
Columbus, OH, USA
10971WSOI Bathroom Fixtures-Two Lights
725112
10971WSOI Bathroom Fixtures-Two Lights 725112
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.26 Product Name: Two Light Wall Sconce UPC: 783209013131 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.26
Product Name: Two Light Wall Sconce
UPC: 783209013131
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725112
Product Name 10971WSOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details