Capital Lighting, Inc. 11052SVSN Semi-Flush Mts.-Bowl Style 725108

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 8.02 Product Name: Two Light Semi-Flush Mount UPC: 783209005952 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 8.02 Product Name: Two Light Semi-Flush Mount UPC: 783209005952 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11052SVSN Semi-Flush Mts.-Bowl Style - 725108 - Capital Lighting, Inc.
Columbus, OH, USA
11052SVSN Semi-Flush Mts.-Bowl Style
725108
11052SVSN Semi-Flush Mts.-Bowl Style 725108
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 8.02 Product Name: Two Light Semi-Flush Mount UPC: 783209005952 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 8.02
Product Name: Two Light Semi-Flush Mount
UPC: 783209005952
Category: Semi-Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725108
Product Name 11052SVSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details