Capital Lighting, Inc. 11050SVOI Flush Mounts-Bowl Style 725105

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.38 Product Name: Two Light Flush Mount UPC: 783209006065 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.38 Product Name: Two Light Flush Mount UPC: 783209006065 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11050SVOI Flush Mounts-Bowl Style - 725105 - Capital Lighting, Inc.
Columbus, OH, USA
11050SVOI Flush Mounts-Bowl Style
725105
11050SVOI Flush Mounts-Bowl Style 725105
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.38 Product Name: Two Light Flush Mount UPC: 783209006065 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 5.38
Product Name: Two Light Flush Mount
UPC: 783209006065
Category: Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725105
Product Name 11050SVOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details