Capital Lighting, Inc. 11541ICSN Mini Chandeliers-Glass Shade 725095

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.49 Product Name: Three Light Chandelier UPC: 783209018945 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.49 Product Name: Three Light Chandelier UPC: 783209018945 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11541ICSN Mini Chandeliers-Glass Shade - 725095 - Capital Lighting, Inc.
Columbus, OH, USA
11541ICSN Mini Chandeliers-Glass Shade
725095
11541ICSN Mini Chandeliers-Glass Shade 725095
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.49 Product Name: Three Light Chandelier UPC: 783209018945 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.49
Product Name: Three Light Chandelier
UPC: 783209018945
Category: Mini Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725095
Product Name 11541ICSN Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details