Capital Lighting, Inc. 20286VAOI Mid. Chandeliers-Candle 725065

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 40.79 Product Name: Nine Light Chandelier UPC: 783209007970 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 40.79 Product Name: Nine Light Chandelier UPC: 783209007970 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20286VAOI Mid. Chandeliers-Candle - 725065 - Capital Lighting, Inc.
Columbus, OH, USA
20286VAOI Mid. Chandeliers-Candle
725065
20286VAOI Mid. Chandeliers-Candle 725065
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 40.79 Product Name: Nine Light Chandelier UPC: 783209007970 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 40.79
Product Name: Nine Light Chandelier
UPC: 783209007970
Category: Multi-Tier Chandelier
Glass: Vintage Amber
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725065
Product Name 20286VAOI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details