Capital Lighting, Inc. 20708AVPT Sconces-Pocket 725021

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 3.1 Product Name: One Light Wall Sconce UPC: 783209011403 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 3.1 Product Name: One Light Wall Sconce UPC: 783209011403 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20708AVPT Sconces-Pocket - 725021 - Capital Lighting, Inc.
Columbus, OH, USA
20708AVPT Sconces-Pocket
725021
20708AVPT Sconces-Pocket 725021
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 3.1 Product Name: One Light Wall Sconce UPC: 783209011403 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pine Tree
Weight: 3.1
Product Name: One Light Wall Sconce
UPC: 783209011403
Category: Wall Sconce
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725021
Product Name 20708AVPT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details