Capital Lighting, Inc. 20582MRTW Sconces-Pocket 725004

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 2.11 Product Name: One Light Wall Sconce UPC: 783209011342 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 2.11 Product Name: One Light Wall Sconce UPC: 783209011342 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20582MRTW Sconces-Pocket - 725004 - Capital Lighting, Inc.
Columbus, OH, USA
20582MRTW Sconces-Pocket
725004
20582MRTW Sconces-Pocket 725004
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 2.11 Product Name: One Light Wall Sconce UPC: 783209011342 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Weight: 2.11
Product Name: One Light Wall Sconce
UPC: 783209011342
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725004
Product Name 20582MRTW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details