Capital Lighting, Inc. 3021-8-95 Flush Mounts-Bowl Style 724835

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3021-8-95 Flush Mounts-Bowl Style - 724835 - Capital Lighting, Inc.
Columbus, OH, USA
3021-8-95 Flush Mounts-Bowl Style
724835
3021-8-95 Flush Mounts-Bowl Style 724835
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 724835
Product Name 3021-8-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details