Capital Lighting, Inc. 3026-8-44 Flush Mounts-Bowl Style 724819

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3026-8-44 Flush Mounts-Bowl Style - 724819 - Capital Lighting, Inc.
Columbus, OH, USA
3026-8-44 Flush Mounts-Bowl Style
724819
3026-8-44 Flush Mounts-Bowl Style 724819
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 724819
Product Name 3026-8-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details