Capital Lighting, Inc. P218C-87 Exterior -Spot Lights 723884

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Distressed Bronze Product Name: Two Light 180 Deg. Motion Detector UPC: 46335933330 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Distressed Bronze Product Name: Two Light 180 Deg. Motion Detector UPC: 46335933330 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
P218C-87 Exterior -Spot Lights - 723884 - Capital Lighting, Inc.
Columbus, OH, USA
P218C-87 Exterior -Spot Lights
723884
P218C-87 Exterior -Spot Lights 723884
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Distressed Bronze Product Name: Two Light 180 Deg. Motion Detector UPC: 46335933330 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.25
Length 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Distressed Bronze
Product Name: Two Light 180 Deg. Motion Detector
UPC: 46335933330
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723884
Product Name P218C-87 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details