Capital Lighting, Inc. 94011-ORB Semi-Flush Mts.-Bowl Style 723826

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335852761 Category: Semi-Flush Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335852761 Category: Semi-Flush Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94011-ORB Semi-Flush Mts.-Bowl Style - 723826 - Capital Lighting, Inc.
Columbus, OH, USA
94011-ORB Semi-Flush Mts.-Bowl Style
723826
94011-ORB Semi-Flush Mts.-Bowl Style 723826
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335852761 Category: Semi-Flush Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Semi Flush
UPC: 46335852761
Category: Semi-Flush
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723826
Product Name 94011-ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details