Capital Lighting, Inc. 94031-ORB Pendants-Bowl Style 723823

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335852778 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335852778 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94031-ORB Pendants-Bowl Style - 723823 - Capital Lighting, Inc.
Columbus, OH, USA
94031-ORB Pendants-Bowl Style
723823
94031-ORB Pendants-Bowl Style 723823
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335852778 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335852778
Category: Pendant
Glass: Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723823
Product Name 94031-ORB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details