Capital Lighting, Inc. 1-40017-6-56 Mid. Chandeliers-Candle 723336

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Chandelier UPC: 822920133084 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Chandelier UPC: 822920133084 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-40017-6-56 Mid. Chandeliers-Candle - 723336 - Capital Lighting, Inc.
Columbus, OH, USA
1-40017-6-56 Mid. Chandeliers-Candle
723336
1-40017-6-56 Mid. Chandeliers-Candle 723336
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Chandelier UPC: 822920133084 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: New Tortoise Shell
Product Name: Six Light Chandelier
UPC: 822920133084
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723336
Product Name 1-40017-6-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details