Capital Lighting, Inc. 7-3006-3-8 Foyer/Hall Lanterns-Glass w/Frame 723261

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Three Light Pendant UPC: 822920128400 Category: Pendant Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Three Light Pendant UPC: 822920128400 Category: Pendant Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
7-3006-3-8 Foyer/Hall Lanterns-Glass w/Frame - 723261 - Capital Lighting, Inc.
Columbus, OH, USA
7-3006-3-8 Foyer/Hall Lanterns-Glass w/Frame
723261
7-3006-3-8 Foyer/Hall Lanterns-Glass w/Frame 723261
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Three Light Pendant UPC: 822920128400 Category: Pendant Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell with Silver
Product Name: Three Light Pendant
UPC: 822920128400
Category: Pendant
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723261
Product Name 7-3006-3-8 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details