Capital Lighting, Inc. 7-4656-1-69 Mini Pendants-Rod 723213

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920132216 Category: Pendants Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920132216 Category: Pendants Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-4656-1-69 Mini Pendants-Rod - 723213 - Capital Lighting, Inc.
Columbus, OH, USA
7-4656-1-69 Mini Pendants-Rod
723213
7-4656-1-69 Mini Pendants-Rod 723213
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920132216 Category: Pendants Glass: Etched Opal White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Mini Pendant
UPC: 822920132216
Category: Pendants
Glass: Etched Opal White
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723213
Product Name 7-4656-1-69 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details