Capital Lighting, Inc. 5-104-8 Exterior -Wall Mount 723096

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: One Light Wall Mount Lantern UPC: 822920131332 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: One Light Wall Mount Lantern UPC: 822920131332 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-104-8 Exterior -Wall Mount - 723096 - Capital Lighting, Inc.
Columbus, OH, USA
5-104-8 Exterior -Wall Mount
723096
5-104-8 Exterior -Wall Mount 723096
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: One Light Wall Mount Lantern UPC: 822920131332 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell with Silver
Product Name: One Light Wall Mount Lantern
UPC: 822920131332
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723096
Product Name 5-104-8 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details