Capital Lighting, Inc. HW3102OPBZ2G60 Sconces-Double Candle 722995

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Extension: 6 Bulb Qty: 2 Wattage: 50 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 0077073109763 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Extension: 6 Bulb Qty: 2 Wattage: 50 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 0077073109763 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW3102OPBZ2G60 Sconces-Double Candle - 722995 - Capital Lighting, Inc.
Columbus, OH, USA
HW3102OPBZ2G60 Sconces-Double Candle
722995
HW3102OPBZ2G60 Sconces-Double Candle 722995
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Extension: 6 Bulb Qty: 2 Wattage: 50 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 0077073109763 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Extension: 6
Bulb
Qty: 2
Wattage: 50
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 0077073109763
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722995
Product Name HW3102OPBZ2G60 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details