Capital Lighting, Inc. HW310OPBZ2G60 Sconces-Single Glass 722990

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 6 Bulb Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073109787 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 6 Bulb Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073109787 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW310OPBZ2G60 Sconces-Single Glass - 722990 - Capital Lighting, Inc.
Columbus, OH, USA
HW310OPBZ2G60 Sconces-Single Glass
722990
HW310OPBZ2G60 Sconces-Single Glass 722990
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 6 Bulb Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Fixture UPC: 0077073109787 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 6
Bulb
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 0077073109787
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722990
Product Name HW310OPBZ2G60 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details