Capital Lighting, Inc. 62067-BS/FST Bathroom Fixtures-Two Lights 722898

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594018851 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594018851 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62067-BS/FST Bathroom Fixtures-Two Lights - 722898 - Capital Lighting, Inc.
Columbus, OH, USA
62067-BS/FST Bathroom Fixtures-Two Lights
722898
62067-BS/FST Bathroom Fixtures-Two Lights 722898
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594018851 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.25
Length 5.25
Extension: 2.75
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594018851
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722898
Product Name 62067-BS/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details