Capital Lighting, Inc. 5838-07 Mini Chandeliers-Candle 722883

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed White Weight: 13 Product Name: Three Lights Chandelier UPC: 689716207523 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed White Weight: 13 Product Name: Three Lights Chandelier UPC: 689716207523 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5838-07 Mini Chandeliers-Candle - 722883 - Capital Lighting, Inc.
Columbus, OH, USA
5838-07 Mini Chandeliers-Candle
722883
5838-07 Mini Chandeliers-Candle 722883
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed White Weight: 13 Product Name: Three Lights Chandelier UPC: 689716207523 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed White
Weight: 13
Product Name: Three Lights Chandelier
UPC: 689716207523
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722883
Product Name 5838-07 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details