Capital Lighting, Inc. 62068-BS/FST Bathroom Fixtures-Three Lights 722879

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594018868 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594018868 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62068-BS/FST Bathroom Fixtures-Three Lights - 722879 - Capital Lighting, Inc.
Columbus, OH, USA
62068-BS/FST Bathroom Fixtures-Three Lights
722879
62068-BS/FST Bathroom Fixtures-Three Lights 722879
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594018868 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.25
Length 5.25
Extension: 2.75
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594018868
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722879
Product Name 62068-BS/FST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details