Capital Lighting, Inc. 62069-BS/FST Bathroom Fixtures-Four Lights 722877

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594018875 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594018875 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62069-BS/FST Bathroom Fixtures-Four Lights - 722877 - Capital Lighting, Inc.
Columbus, OH, USA
62069-BS/FST Bathroom Fixtures-Four Lights
722877
62069-BS/FST Bathroom Fixtures-Four Lights 722877
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594018875 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 5.25
Length 5.25
Extension: 2.75
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594018875
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722877
Product Name 62069-BS/FST Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details