Capital Lighting, Inc. 62093-BS/12C Bathroom Fixtures-Three Lights 722870

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.20 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764031 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.20 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764031 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62093-BS/12C Bathroom Fixtures-Three Lights - 722870 - Capital Lighting, Inc.
Columbus, OH, USA
62093-BS/12C Bathroom Fixtures-Three Lights
722870
62093-BS/12C Bathroom Fixtures-Three Lights 722870
PRODUCT DETAILS / SPECS Width/Dia: 32.20 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764031 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.20
Height: 5.00
Length 5.00
Extension: 6.25
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594764031
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722870
Product Name 62093-BS/12C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details