Capital Lighting, Inc. 63962-MC/FST Island/Pool Table-4 Light + 722848

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 6 Wattage: 100 Finish: Matte Chrome Product Name: Six Light Chandelier UPC: 641594021936 Category: Adjustable Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 6 Wattage: 100 Finish: Matte Chrome Product Name: Six Light Chandelier UPC: 641594021936 Category: Adjustable Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63962-MC/FST Island/Pool Table-4 Light + - 722848 - Capital Lighting, Inc.
Columbus, OH, USA
63962-MC/FST Island/Pool Table-4 Light +
722848
63962-MC/FST Island/Pool Table-4 Light + 722848
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 6 Wattage: 100 Finish: Matte Chrome Product Name: Six Light Chandelier UPC: 641594021936 Category: Adjustable Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Length 22.00
Bulb
Type: T3
Qty: 6
Wattage: 100
Finish: Matte Chrome
Product Name: Six Light Chandelier
UPC: 641594021936
Category: Adjustable Chandelier
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722848
Product Name 63962-MC/FST Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details