Capital Lighting, Inc. 63951-MC/FST Sconces-Pocket 722846

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Length 3.50 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Matte Chrome Product Name: One Light Vanity/Wall UPC: 641594021745 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Length 3.50 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Matte Chrome Product Name: One Light Vanity/Wall UPC: 641594021745 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63951-MC/FST Sconces-Pocket - 722846 - Capital Lighting, Inc.
Columbus, OH, USA
63951-MC/FST Sconces-Pocket
722846
63951-MC/FST Sconces-Pocket 722846
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Length 3.50 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Matte Chrome Product Name: One Light Vanity/Wall UPC: 641594021745 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.50
Length 3.50
Extension: 3.25
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Matte Chrome
Product Name: One Light Vanity/Wall
UPC: 641594021745
Category: Wall or Ceiling Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722846
Product Name 63951-MC/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details