Capital Lighting, Inc. 63961-ORB/FST Bathroom Fixtures-Four Lights 722845

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity/Wall UPC: 641594021929 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity/Wall UPC: 641594021929 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63961-ORB/FST Bathroom Fixtures-Four Lights - 722845 - Capital Lighting, Inc.
Columbus, OH, USA
63961-ORB/FST Bathroom Fixtures-Four Lights
722845
63961-ORB/FST Bathroom Fixtures-Four Lights 722845
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Vanity/Wall UPC: 641594021929 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: T3
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Vanity/Wall
UPC: 641594021929
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722845
Product Name 63961-ORB/FST Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details