Capital Lighting, Inc. 63957-MC/FST Island/Pool Table-3 Light Bar 722843

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Pendant UPC: 641594021844 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Pendant UPC: 641594021844 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63957-MC/FST Island/Pool Table-3 Light Bar - 722843 - Capital Lighting, Inc.
Columbus, OH, USA
63957-MC/FST Island/Pool Table-3 Light Bar
722843
63957-MC/FST Island/Pool Table-3 Light Bar 722843
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Length 22.00 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Matte Chrome Product Name: Three Light Pendant UPC: 641594021844 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Length 22.00
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Matte Chrome
Product Name: Three Light Pendant
UPC: 641594021844
Category: Semi-Flush or Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722843
Product Name 63957-MC/FST Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details